ORION Fans DC Brushless Fans (BLDC) OD1225-12HB

Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1123-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1123-ND
DC Brushless Fans (BLDC) 1053-1123-ND
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.0 CFM (2.49m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD1225-12HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD1225-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD1225-12HB
FAN AXIAL 120X25MM 12VDC WIRE

FAN AXIAL 120X25MM 12VDC WIRE

Supplier's Site
Fan;DC;PBT,UL94V-O Plastic;;12V;89 CFM;.37A;5W;Ball;2Leads;2200 RPM;120x25mm - 70103444 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;PBT,UL94V-O Plastic;;12V;89 CFM;.37A;5W;Ball;2Leads;2200 RPM;120x25mm
70103444
Fan;DC;PBT,UL94V-O Plastic;;12V;89 CFM;.37A;5W;Ball;2Leads;2200 RPM;120x25mm 70103444
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 120x25mm, 12VDC, 89CFM, 0.37A, 39dBA, 2200RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 120x25mm, 12VDC, 89CFM, 0.37A, 39dBA, 2200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 120X25 12V BALL, 89cfm - OD1225-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 120X25 12V BALL, 89cfm
OD1225-12HB
FAN DC 120X25 12V BALL, 89cfm OD1225-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 89Cfm, 39Db, 5W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2492 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 89Cfm, 39Db, 5W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2492
Axial Fan, Ball, 89Cfm, 39Db, 5W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2492
AXIAL FAN, BALL, 89CFM, 39DB, 5W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:89CFM; Noise Rating:39dBA; Power Rating:5W; IP Rating:IP55RoHS Compliant: Yes

AXIAL FAN, BALL, 89CFM, 39DB, 5W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:89CFM; Noise Rating:39dBA; Power Rating:5W; IP Rating:IP55RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1123-ND OD1225-12HB 70103444 OD1225-12HB OD1225-12HB 89AH2492
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan;DC;PBT,UL94V-O Plastic;;12V;89 CFM;.37A;5W;Ball;2Leads;2200 RPM;120x25mm DC Fans FAN DC 120X25 12V BALL, 89cfm Axial Fan, Ball, 89Cfm, 39Db, 5W, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 89 SCFM (151 m³/hr) 89 SCFM (151 m³/hr) 89 SCFM (151 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr) 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 42 dbA 42 dbA 39 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details