ORION Fans Ac Fan, Ball, 1500Rpm, 115V, 60W; Nominal Rated Voltage Ac Orion Fans OAM97AN-11-1WB

Description
AC FAN, BALL, 1500RPM, 115V, 60W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:94mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:60W
Datasheet
Description
AC FAN, BALL, 1500RPM, 115V, 60W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:94mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:60W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Ball, 1500Rpm, 115V, 60W; Nominal Rated Voltage Ac Orion Fans - 47AK2715 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Ball, 1500Rpm, 115V, 60W; Nominal Rated Voltage Ac Orion Fans
47AK2715
Ac Fan, Ball, 1500Rpm, 115V, 60W; Nominal Rated Voltage Ac Orion Fans 47AK2715
AC FAN, BALL, 1500RPM, 115V, 60W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:94mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:60W

AC FAN, BALL, 1500RPM, 115V, 60W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:94mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:60W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 47AK2715
Product Name Ac Fan, Ball, 1500Rpm, 115V, 60W; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
7025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details