ORION Fans Ac Fan, Ball, 1500Rpm, 115V, 33W; Nominal Rated Voltage Ac Orion Fans OAM82AN-11-1WB

Description
AC FAN, BALL, 1500RPM, 115V, 33W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:85mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:33W
Datasheet
Description
AC FAN, BALL, 1500RPM, 115V, 33W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:85mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:33W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Ball, 1500Rpm, 115V, 33W; Nominal Rated Voltage Ac Orion Fans - 47AK2711 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Ball, 1500Rpm, 115V, 33W; Nominal Rated Voltage Ac Orion Fans
47AK2711
Ac Fan, Ball, 1500Rpm, 115V, 33W; Nominal Rated Voltage Ac Orion Fans 47AK2711
AC FAN, BALL, 1500RPM, 115V, 33W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:85mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:33W

AC FAN, BALL, 1500RPM, 115V, 33W; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:-; External Depth:85mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:33W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 47AK2711
Product Name Ac Fan, Ball, 1500Rpm, 115V, 33W; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.44 SCFM (94.24 m³/hr)
Maximum Sound Level 37 dbA
View Details
Type 7F.30 - Filter fan - 7F3082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details