ORION Fans OAB908 Series OAB908AN-22-1/2

Description
Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected. Tachometer available. Dielectric Strength 1500VAC / 1 min., 0.5mA Frame Diecast Aluminum Impeller PBT, UL94V-0 Thermoplastic Power Connection 3x lead wires 300mm ( 12”).
Datasheet
Description
Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected. Tachometer available. Dielectric Strength 1500VAC / 1 min., 0.5mA Frame Diecast Aluminum Impeller PBT, UL94V-0 Thermoplastic Power Connection 3x lead wires 300mm ( 12”).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OAB908 Series - OAB908AN-22-1/2 - ORION Fans
Dallas, TX, USA
OAB908 Series
OAB908AN-22-1/2
OAB908 Series OAB908AN-22-1/2
Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected. Tachometer available. Dielectric Strength 1500VAC / 1 min., 0.5mA Frame Diecast Aluminum Impeller PBT, UL94V-0 Thermoplastic Power Connection 3x lead wires 300mm ( 12”).

Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected.
Tachometer available.

Dielectric Strength 1500VAC / 1 min., 0.5mA

Frame Diecast Aluminum

Impeller PBT, UL94V-0 Thermoplastic

Power Connection 3x lead wires 300mm ( 12”).

Datasheet
Fan Blower, 183Mm X 70Mm, 80W, 230Vac; Blower Type Orion Fans - 91AH9576 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 183Mm X 70Mm, 80W, 230Vac; Blower Type Orion Fans
91AH9576
Fan Blower, 183Mm X 70Mm, 80W, 230Vac; Blower Type Orion Fans 91AH9576
FAN BLOWER, 183MM X 70MM, 80W, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:183mm; External Depth:70mm; Air Flow - CFM:100CFM; Air Flow - m3/min:-; Noise Rating:68dB; Power Rating:80W RoHS Compliant: Yes

FAN BLOWER, 183MM X 70MM, 80W, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:183mm; External Depth:70mm; Air Flow - CFM:100CFM; Air Flow - m3/min:-; Noise Rating:68dB; Power Rating:80W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Blower, Dual Speed, Side Inlet, 183x190x70mm, 230VAC, 100CFM, 80W, 68dBA, 3100RPM, Sealed Dual Ball Bearing, Wire Leads

Blowers AC Blower, Dual Speed, Side Inlet, 183x190x70mm, 230VAC, 100CFM, 80W, 68dBA, 3100RPM, Sealed Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number OAB908AN-22-1/2 91AH9576 OAB908AN-22-1/2
Product Name OAB908 Series Fan Blower, 183Mm X 70Mm, 80W, 230Vac; Blower Type Orion Fans Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
Fan / Blower Diameter 7.5 inch (190 mm)
Air Flow Rate 75 to 100 SCFM (127 to 170 m³/hr) 100 SCFM (170 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9211672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 7.0 inch (177 mm)
Air Flow Rate 64 SCFM (108 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details