ORION Fans OAB908 Series OAB908AN-22-1/2

Description
Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected. Tachometer available. Dielectric Strength 1500VAC / 1 min., 0.5mA Frame Diecast Aluminum Impeller PBT, UL94V-0 Thermoplastic Power Connection 3x lead wires 300mm ( 12”).
Request a Quote Datasheet
Description
Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected. Tachometer available. Dielectric Strength 1500VAC / 1 min., 0.5mA Frame Diecast Aluminum Impeller PBT, UL94V-0 Thermoplastic Power Connection 3x lead wires 300mm ( 12”).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OAB908 Series - OAB908AN-22-1/2 - ORION Fans
Dallas, TX, USA
OAB908 Series
OAB908AN-22-1/2
OAB908 Series OAB908AN-22-1/2
Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected. Tachometer available. Dielectric Strength 1500VAC / 1 min., 0.5mA Frame Diecast Aluminum Impeller PBT, UL94V-0 Thermoplastic Power Connection 3x lead wires 300mm ( 12”).

Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected.
Tachometer available.

Dielectric Strength 1500VAC / 1 min., 0.5mA

Frame Diecast Aluminum

Impeller PBT, UL94V-0 Thermoplastic

Power Connection 3x lead wires 300mm ( 12”).

Datasheet
AC Fans - 1053-1122-ND - DigiKey
Thief River Falls, MN, United States
Fan Blower 230VAC Rectangular/Rounded - 183mm L x 189.8mm H Ball 75.0 ~ 100.0 CFM (2.10 ~ 2.80m³/min) 3 Wire Leads

Fan Blower 230VAC Rectangular/Rounded - 183mm L x 189.8mm H Ball 75.0 ~ 100.0 CFM (2.10 ~ 2.80m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OAB908AN-22-1/2 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OAB908AN-22-1/2
Fans, Thermal Management - Fans - AC Fans OAB908AN-22-1/2
FAN BLOWER 183X70MM 220VAC WIRE

FAN BLOWER 183X70MM 220VAC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OAB908AN-22-1/2 1053-1122-ND OAB908AN-22-1/2
Product Name OAB908 Series AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 to 100 SCFM (127 to 170 m³/hr) 75 to 100 SCFM (127 to 170 m³/hr) 75 SCFM (127 m³/hr)
Maximum Static Pressure 0.7000 to 0.9000 in H2O (1.31 to 1.68 Torr) 1.4 to 1.8 in H2O (2.62 to 3.36 Torr)
Maximum Sound Level 55 to 68 dbA 0.8088 dbA 0.8088 dbA
Nominal Voltage 220 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Filter Fan FF 018 - 01803.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
2 suppliers