ORION Fans OAB908 Series OAB908AN-11-1/2

Description
Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected. Tachometer available. Dielectric Strength 1500VAC / 1 min., 0.5mA Frame Diecast Aluminum Impeller PBT, UL94V-0 Thermoplastic Power Connection 3x lead wires 300mm ( 12”).
Request a Quote Datasheet
Description
Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected. Tachometer available. Dielectric Strength 1500VAC / 1 min., 0.5mA Frame Diecast Aluminum Impeller PBT, UL94V-0 Thermoplastic Power Connection 3x lead wires 300mm ( 12”).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OAB908 Series - OAB908AN-11-1/2 - ORION Fans
Dallas, TX, USA
OAB908 Series
OAB908AN-11-1/2
OAB908 Series OAB908AN-11-1/2
Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected. Tachometer available. Dielectric Strength 1500VAC / 1 min., 0.5mA Frame Diecast Aluminum Impeller PBT, UL94V-0 Thermoplastic Power Connection 3x lead wires 300mm ( 12”).

Motor 4-pole or 2-pole capacitor motor. Impedance and thermally protected.
Tachometer available.

Dielectric Strength 1500VAC / 1 min., 0.5mA

Frame Diecast Aluminum

Impeller PBT, UL94V-0 Thermoplastic

Power Connection 3x lead wires 300mm ( 12”).

Datasheet
AC Fans - 1053-1121-ND - DigiKey
Thief River Falls, MN, United States
Fan Blower 115VAC Rectangular/Rounded - 183mm L x 189.8mm H Ball 75.0 ~ 100.0 CFM (2.10 ~ 2.80m³/min) 3 Wire Leads

Fan Blower 115VAC Rectangular/Rounded - 183mm L x 189.8mm H Ball 75.0 ~ 100.0 CFM (2.10 ~ 2.80m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OAB908AN-11-1/2 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OAB908AN-11-1/2
Fans, Thermal Management - Fans - AC Fans OAB908AN-11-1/2
FAN BLOWER 183X70MM 120VAC WIRE

FAN BLOWER 183X70MM 120VAC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OAB908AN-11-1/2 1053-1121-ND OAB908AN-11-1/2
Product Name OAB908 Series AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 to 100 SCFM (127 to 170 m³/hr) 75 to 100 SCFM (127 to 170 m³/hr) 75 SCFM (127 m³/hr)
Maximum Static Pressure 0.7000 to 0.9000 in H2O (1.31 to 1.68 Torr) 1.4 to 1.8 in H2O (2.62 to 3.36 Torr)
Maximum Sound Level 55 to 68 dbA 0.8088 dbA 0.8088 dbA
Nominal Voltage 120 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFFT60001 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Power Cord, R/a Rcpt, 10A, 125V, 2.032M; For Use With Qualtek Electronics - 50B6848 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 125 volts
Running Current 10 amps
View Details
9226-7 Series 2.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1295 to ? in H2O (0.2420 to ? Torr)
Maximum Sound Level 32.8 dbA
View Details