Frame Diecast Aluminum
Impeller Glass reinforced PBT, UL94V-0
Power Connection Two lead wires 300mm (12”)
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OAB800AN-22-3B |
| Product Name | AC Blower |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 14 SCFM (23.8 m³/hr) |
| Maximum Static Pressure | 0.1900 in H2O (0.3550 Torr) |
| Maximum Sound Level | 28 dbA |
| Nominal Voltage | 220 volts |