ORION Fans AC Blower OAB800AN-11-1B

Description
Frame Diecast Aluminum Impeller Glass reinforced PBT, UL94V-0 Power Connection Two lead wires 300mm (12”)
Datasheet
Description
Frame Diecast Aluminum Impeller Glass reinforced PBT, UL94V-0 Power Connection Two lead wires 300mm (12”)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Blower - OAB800AN-11-1B - ORION Fans
Dallas, TX, USA
AC Blower
OAB800AN-11-1B
AC Blower OAB800AN-11-1B
Frame Diecast Aluminum Impeller Glass reinforced PBT, UL94V-0 Power Connection Two lead wires 300mm (12”)

Frame Diecast Aluminum

Impeller Glass reinforced PBT, UL94V-0

Power Connection Two lead wires 300mm (12”)

Datasheet
FAN, AC BLOWER, SIDE INLET, 2800 RPM, 30 CFM, 110V, BALL BEARING - 70103353 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, AC BLOWER, SIDE INLET, 2800 RPM, 30 CFM, 110V, BALL BEARING
70103353
FAN, AC BLOWER, SIDE INLET, 2800 RPM, 30 CFM, 110V, BALL BEARING 70103353
Features: Frame: Die Cast Aluminum Impeller: Glass Reinforced PBT, UL94V-0 Power Connection: Two Lead Wires 300 mm (12") Motor: Shaded Pole, Single Phase, Impedance Protected Dielectric Strength: 1 Minute at 1500 VAC/50/60 Hz, 0.5 mA

Features:

  • Frame: Die Cast Aluminum
  • Impeller: Glass Reinforced PBT, UL94V-0
  • Power Connection: Two Lead Wires 300 mm (12")
  • Motor: Shaded Pole, Single Phase, Impedance Protected
  • Dielectric Strength: 1 Minute at 1500 VAC/50/60 Hz, 0.5 mA
Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Blower, 125x126x39mm, 115VAC, 30CFM, Ball Bearing, Wire Leads

Blowers AC Blower, 125x126x39mm, 115VAC, 30CFM, Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number OAB800AN-11-1B 70103353 OAB800AN-11-1B
Product Name AC Blower FAN, AC BLOWER, SIDE INLET, 2800 RPM, 30 CFM, 110V, BALL BEARING Blowers
Applications / Use Pressure Blower Product / Process Cooling
Product Form Packaged
Environment Clean
Fan / Blower Diameter 5.0 inch (126 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr) 30 SCFM (50.99 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 98 SCFM (166 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details