ORION Fans AC Fans OAB360-22-1

Description
Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1698-ND - DigiKey
Thief River Falls, MN, United States
Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads

Fan Motorized Impellers 230VAC Round - 360mm Dia Ball 1645.0 CFM (46.06m³/min) 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - AC Fans - 1159447-OAB360-22-1 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - AC Fans
1159447-OAB360-22-1
Fans, Thermal Management - AC Fans 1159447-OAB360-22-1
Win Source Part Number: 1159447-OAB360-22-1 Category: Fans, Thermal Management>AC Fans Series: OAB360 Features: Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) Termination: 4 Wire Leads Package: Box Ingress Protection: IP55 - Dust Protected, Water Resistant Standard Package: 1 Voltage - Rated: 230VAC Power (Watts): 265W Lifetime @ Temp.: 40000 Hrs @ 40°C Voltage Range: 200 ~ 240VAC Width: 167.3mm Air Flow: 1645.0 CFM (46.06m³/min) Static Pressure: 2.200 in H2O (548.0 Pa) Bearing Type: Ball Fan Type: Motorized Impellers Noise: 70.0dB RPM: 1600 RPM Material - Frame: Aluminum Material - Blade: Metal Temperature Range - Operating: -40 ~ 176°F (-40 ~ 80°C) Dimension: Round - 360mm Dia ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 1.20A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: Orion Fans Other Names: 1053-1698,OAB360-22- 1X Base Product Number: OAB360 Approval Agency: cURus, TUV

Win Source Part Number: 1159447-OAB360-22-1
Category: Fans, Thermal Management>AC Fans
Series: OAB360
Features: Permanent Split Capacitor Motor, Thermal Overload Protector (TOP)
Termination: 4 Wire Leads
Package: Box
Ingress Protection: IP55 - Dust Protected, Water Resistant
Standard Package: 1
Voltage - Rated: 230VAC
Power (Watts): 265W
Lifetime @ Temp.: 40000 Hrs @ 40°C
Voltage Range: 200 ~ 240VAC
Width: 167.3mm
Air Flow: 1645.0 CFM (46.06m³/min)
Static Pressure: 2.200 in H2O (548.0 Pa)
Bearing Type: Ball
Fan Type: Motorized Impellers
Noise: 70.0dB
RPM: 1600 RPM
Material - Frame: Aluminum
Material - Blade: Metal
Temperature Range - Operating: -40 ~ 176°F (-40 ~ 80°C)
Dimension: Round - 360mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.20A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6560
Mfr: Orion Fans
Other Names: 1053-1698,OAB360-22-1X
Base Product Number: OAB360
Approval Agency: cURus, TUV

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OAB360-22-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OAB360-22-1
Fans, Thermal Management - Fans - AC Fans OAB360-22-1
FAN IMP MTRZD 360X167 230V W/CAP

FAN IMP MTRZD 360X167 230V W/CAP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1698-ND 1159447-OAB360-22-1 OAB360-22-1
Product Name AC Fans Fans, Thermal Management - AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1645 SCFM (2796 m³/hr) 1645 SCFM (2796 m³/hr)
Maximum Static Pressure 2.2 in H2O (4.11 Torr)
Maximum Sound Level 70 dbA 70 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164093 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details