ORION Fans Blowers OAB360-22-1

Description
Blowers AC Motorized Impeller, 360x167mm, 230VAC, 1645CFM, 265W, 70dBA, 1600RPM, Sealed Dual Ball Bearing, 4x Wire Leads
Datasheet
Description
Blowers AC Motorized Impeller, 360x167mm, 230VAC, 1645CFM, 265W, 70dBA, 1600RPM, Sealed Dual Ball Bearing, 4x Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Motorized Impeller, 360x167mm, 230VAC, 1645CFM, 265W, 70dBA, 1600RPM, Sealed Dual Ball Bearing, 4x Wire Leads

Blowers AC Motorized Impeller, 360x167mm, 230VAC, 1645CFM, 265W, 70dBA, 1600RPM, Sealed Dual Ball Bearing, 4x Wire Leads

Buy Now Datasheet
Fan Blower, 360Mm X 167Mm, 265W, 230Vac; Blower Type Orion Fans - 91AH9573 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 360Mm X 167Mm, 265W, 230Vac; Blower Type Orion Fans
91AH9573
Fan Blower, 360Mm X 167Mm, 265W, 230Vac; Blower Type Orion Fans 91AH9573
FAN BLOWER, 360MM X 167MM, 265W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:360mm; External Depth:167mm; Air Flow - CFM:1645CFM; Air Flow - m3/min:-; Noise Rating:70dB RoHS Compliant: Yes

FAN BLOWER, 360MM X 167MM, 265W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:360mm; External Depth:167mm; Air Flow - CFM:1645CFM; Air Flow - m3/min:-; Noise Rating:70dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number OAB360-22-1 91AH9573
Product Name Blowers Fan Blower, 360Mm X 167Mm, 265W, 230Vac; Blower Type Orion Fans
Air Flow Rate 1645 SCFM (2796 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 275203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 92 SCFM (156 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details