ORION Fans Blowers OAB250-11-1

Description
Blowers AC Motorized Impeller, 251.5x98.1mm, 115VAC, 850CFM, 240W, 76dBA, 2700RPM, Sealed Dual Ball Bearing, 4x Wire Leads
Datasheet
Description
Blowers AC Motorized Impeller, 251.5x98.1mm, 115VAC, 850CFM, 240W, 76dBA, 2700RPM, Sealed Dual Ball Bearing, 4x Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Motorized Impeller, 251.5x98.1mm, 115VAC, 850CFM, 240W, 76dBA, 2700RPM, Sealed Dual Ball Bearing, 4x Wire Leads

Blowers AC Motorized Impeller, 251.5x98.1mm, 115VAC, 850CFM, 240W, 76dBA, 2700RPM, Sealed Dual Ball Bearing, 4x Wire Leads

Buy Now Datasheet
Fan Blower, 251.5 X 98.1Mm, 240W, 115Vac; Blower Type Orion Fans - 91AH9568 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 251.5 X 98.1Mm, 240W, 115Vac; Blower Type Orion Fans
91AH9568
Fan Blower, 251.5 X 98.1Mm, 240W, 115Vac; Blower Type Orion Fans 91AH9568
FAN BLOWER, 251.5 X 98.1MM, 240W, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:251.5mm; External Depth:98.1mm; Air Flow - CFM:850CFM; Air Flow - m3/min:-; Noise Rating:76dB RoHS Compliant: Yes

FAN BLOWER, 251.5 X 98.1MM, 240W, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:251.5mm; External Depth:98.1mm; Air Flow - CFM:850CFM; Air Flow - m3/min:-; Noise Rating:76dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number OAB250-11-1 91AH9568
Product Name Blowers Fan Blower, 251.5 X 98.1Mm, 240W, 115Vac; Blower Type Orion Fans
Air Flow Rate 850 SCFM (1445 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 360 SCFM (612 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details