Fan Motorized Impellers 115VAC Round - 225mm Dia Ball 770.0 CFM (21.56m³/min) 4 Wire Leads
FAN IMP MTRZD 225X99 115V W/CAP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1628-ND | OAB22599-11-1B |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 770 SCFM (1309 m³/hr) | 770 SCFM (1309 m³/hr) |
| Maximum Static Pressure | 2.6 in H2O (4.86 Torr) | |
| Maximum Sound Level | 71 dbA | 71 dbA |
| Nominal Voltage | 115 volts | 115 volts |