ORION Fans Fan Blower, 220Mm X 71Mm, 117W, 230Vac; Blower Type Orion Fans OAB220-22-1

Description
FAN BLOWER, 220MM X 71MM, 117W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:-; Noise Rating:70dB; IP Rating:IP55 RoHS Compliant: Yes
Description
FAN BLOWER, 220MM X 71MM, 117W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:-; Noise Rating:70dB; IP Rating:IP55 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fan Blower, part number 91AH9561, features a frame size of 220mm and a depth of 71mm. It operates at a power rating of 117W and is designed for a supply voltage of 230VAC. This motorized impeller blower is capable of delivering an airflow of 530 CFM while maintaining a noise level of 70dB. It is rated IP55, indicating protection against dust and water ingress, making it suitable for various applications. The product is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Fan Blower, part number 91AH9561, features a frame size of 220mm and a depth of 71mm. It operates at a power rating of 117W and is designed for a supply voltage of 230VAC. This motorized impeller blower is capable of delivering an airflow of 530 CFM while maintaining a noise level of 70dB. It is rated IP55, indicating protection against dust and water ingress, making it suitable for various applications. The product is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 220Mm X 71Mm, 117W, 230Vac; Blower Type Orion Fans - 91AH9561 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 220Mm X 71Mm, 117W, 230Vac; Blower Type Orion Fans
91AH9561
Fan Blower, 220Mm X 71Mm, 117W, 230Vac; Blower Type Orion Fans 91AH9561
FAN BLOWER, 220MM X 71MM, 117W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:-; Noise Rating:70dB; IP Rating:IP55 RoHS Compliant: Yes

FAN BLOWER, 220MM X 71MM, 117W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:-; Noise Rating:70dB; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Motorized Impeller, 220x71mm, 230VAC, 530CFM, 70dBA, 2650RPM, 117W, Sealed Dual Ball Bearing, 2x Wire Leads

Blowers AC Motorized Impeller, 220x71mm, 230VAC, 530CFM, 70dBA, 2650RPM, 117W, Sealed Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 91AH9561 OAB220-22-1
Product Name Fan Blower, 220Mm X 71Mm, 117W, 230Vac; Blower Type Orion Fans Blowers
Air Flow Rate 530 SCFM (901 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.0 inch (152 mm)
Air Flow Rate 28 SCFM (47 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details