ORION Fans Fans- AC OAB220-11-1

Description
AC Blower 220mm 115VAC
Request a Quote Datasheet
Description
AC Blower 220mm 115VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Fans- AC
OAB220-11-1
Fans- AC OAB220-11-1
AC Blower 220mm 115VAC

AC Blower 220mm 115VAC

Buy Now
Sheung Wan, Hong Kong
Blowers AC Motorized Impeller, 220x71mm, 115VAC, 530CFM, 70dBA, 2650RPM, 117W, Sealed Dual Ball Bearing, 2x Wire Leads

Blowers AC Motorized Impeller, 220x71mm, 115VAC, 530CFM, 70dBA, 2650RPM, 117W, Sealed Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Fan Blower, 220Mm X 71Mm, 117W, 120Vac; Blower Type Orion Fans - 91AH9560 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 220Mm X 71Mm, 117W, 120Vac; Blower Type Orion Fans
91AH9560
Fan Blower, 220Mm X 71Mm, 117W, 120Vac; Blower Type Orion Fans 91AH9560
FAN BLOWER, 220MM X 71MM, 117W, 120VAC; Blower Type:Motorized Impeller; Supply Voltage:120VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:-; Noise Rating:70dB; IP Rating:IP55 RoHS Compliant: Yes

FAN BLOWER, 220MM X 71MM, 117W, 120VAC; Blower Type:Motorized Impeller; Supply Voltage:120VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:71mm; Air Flow - CFM:530CFM; Air Flow - m3/min:-; Noise Rating:70dB; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number OAB220-11-1 OAB220-11-1 91AH9560
Product Name Fans- AC Blowers Fan Blower, 220Mm X 71Mm, 117W, 120Vac; Blower Type Orion Fans
Air Flow Rate 530 SCFM (901 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details