ORION Fans Fan Blower, 190Mm X 70Mm, 72W, 230Vac; Blower Type Orion Fans OAB190-22-1

Description
FAN BLOWER, 190MM X 70MM, 72W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:70mm; Air Flow - CFM:370CFM; Air Flow - m3/min:-; Noise Rating:63dB; Power Rating:72WRoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 190MM X 70MM, 72W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:70mm; Air Flow - CFM:370CFM; Air Flow - m3/min:-; Noise Rating:63dB; Power Rating:72WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 190Mm X 70Mm, 72W, 230Vac; Blower Type Orion Fans - 91AH9559 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 190Mm X 70Mm, 72W, 230Vac; Blower Type Orion Fans
91AH9559
Fan Blower, 190Mm X 70Mm, 72W, 230Vac; Blower Type Orion Fans 91AH9559
FAN BLOWER, 190MM X 70MM, 72W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:70mm; Air Flow - CFM:370CFM; Air Flow - m3/min:-; Noise Rating:63dB; Power Rating:72WRoHS Compliant: Yes

FAN BLOWER, 190MM X 70MM, 72W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:70mm; Air Flow - CFM:370CFM; Air Flow - m3/min:-; Noise Rating:63dB; Power Rating:72WRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Motorized Impeller, 190x70mm, 230VAC, 370CFM, 63dBA, 2700RPM, 72W, Sealed Dual Ball Bearing, 2x Wire Leads

Blowers AC Motorized Impeller, 190x70mm, 230VAC, 370CFM, 63dBA, 2700RPM, 72W, Sealed Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 91AH9559 OAB190-22-1
Product Name Fan Blower, 190Mm X 70Mm, 72W, 230Vac; Blower Type Orion Fans Blowers
Air Flow Rate 370 SCFM (629 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Surge Limiting Pressure Blowers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Corrosive; Dirty
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
K5331-37 Titan® Series DC Blower - K5331X24BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 14 SCFM (23.15 m³/hr)
View Details
Axial Fan - E66-71664 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / Fans for Fan Coils / EC Fans
View Details