ORION Fans Motorized Impeller OAB190-11-1

Description
Frame Diecast Aluminum Impeller UL94V-O Thermoplastic Connection 2x Lead wires Motor AC, Shaded Pole, Impedance and themal protection. CAPACITOR INCLUDED
Description
Frame Diecast Aluminum Impeller UL94V-O Thermoplastic Connection 2x Lead wires Motor AC, Shaded Pole, Impedance and themal protection. CAPACITOR INCLUDED

Suppliers

Company
Product
Description
Supplier Links
Motorized Impeller - OAB190-11-1 - ORION Fans
Dallas, TX, USA
Motorized Impeller
OAB190-11-1
Motorized Impeller OAB190-11-1
Frame Diecast Aluminum Impeller UL94V-O Thermoplastic Connection 2x Lead wires Motor AC, Shaded Pole, Impedance and themal protection. CAPACITOR INCLUDED

Frame Diecast Aluminum

Impeller UL94V-O Thermoplastic

Connection 2x Lead wires

Motor AC, Shaded Pole, Impedance and themal protection. CAPACITOR INCLUDED

FAN, AC BACKWARD CURVED IMPELLER - 70103366 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, AC BACKWARD CURVED IMPELLER
70103366
FAN, AC BACKWARD CURVED IMPELLER 70103366
Features: Frame: Die Cast Aluminum Impeller: UL94V-0 Power Connection: 2× Lead Wires

Features:

  • Frame: Die Cast Aluminum
  • Impeller: UL94V-0
  • Power Connection: 2× Lead Wires
Supplier's Site

Technical Specifications

  ORION Fans Allied Electronics, Inc.
Product Category Impellers Impellers
Product Number OAB190-11-1 70103366
Product Name Motorized Impeller FAN, AC BACKWARD CURVED IMPELLER
Application CleanAir
Outside Diameter 7.48 inch (190 mm)
Bore Size 2.28 inch (58 mm)
Unlock Full Specs
to access all available technical data

Similar Products

F2 Impeller - 09-1077B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 1.39 inch (35.2 mm)
Number of Blades or Vanes 6
View Details
 - TEK BC Airfoil Impeller - Continental Fan Manufacturing, Inc.
Continental Fan Manufacturing, Inc.
Specs
Application Replacement Impellers
Outside Diameter 18 inch (457 mm)
Type ClosedRadial
View Details
Motorized Impellers - F250A3-072-D0730 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 9.84 inch (250 mm)
View Details