ORION Fans Fan Blower, 182Mm X 55Mm, 78W, 230Vac; Blower Type Orion Fans OAB18055-22-1WB

Description
FAN BLOWER, 182MM X 55MM, 78W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:182mm; External Depth:55mm; Air Flow - CFM:290CFM; Air Flow - m3/min:-; Noise Rating:67dB; Power Rating:78WRoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 182MM X 55MM, 78W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:182mm; External Depth:55mm; Air Flow - CFM:290CFM; Air Flow - m3/min:-; Noise Rating:67dB; Power Rating:78WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 182Mm X 55Mm, 78W, 230Vac; Blower Type Orion Fans - 91AH9557 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 182Mm X 55Mm, 78W, 230Vac; Blower Type Orion Fans
91AH9557
Fan Blower, 182Mm X 55Mm, 78W, 230Vac; Blower Type Orion Fans 91AH9557
FAN BLOWER, 182MM X 55MM, 78W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:182mm; External Depth:55mm; Air Flow - CFM:290CFM; Air Flow - m3/min:-; Noise Rating:67dB; Power Rating:78WRoHS Compliant: Yes

FAN BLOWER, 182MM X 55MM, 78W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:182mm; External Depth:55mm; Air Flow - CFM:290CFM; Air Flow - m3/min:-; Noise Rating:67dB; Power Rating:78WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9557
Product Name Fan Blower, 182Mm X 55Mm, 78W, 230Vac; Blower Type Orion Fans
Air Flow Rate 290 SCFM (493 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9211672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 7.0 inch (177 mm)
Air Flow Rate 64 SCFM (108 m³/hr)
View Details
Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details