ORION Fans Fan Blower, 133Mm X 72Mm, 39W, 230Vac; Blower Type Orion Fans OAB13372-22-1WB

Description
FAN BLOWER, 133MM X 72MM, 39W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:133mm; External Depth:72mm; Air Flow - CFM:188CFM; Air Flow - m3/min:-; Noise Rating:60dB; Power Rating:39WRoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 133MM X 72MM, 39W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:133mm; External Depth:72mm; Air Flow - CFM:188CFM; Air Flow - m3/min:-; Noise Rating:60dB; Power Rating:39WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 133Mm X 72Mm, 39W, 230Vac; Blower Type Orion Fans - 91AH9553 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 133Mm X 72Mm, 39W, 230Vac; Blower Type Orion Fans
91AH9553
Fan Blower, 133Mm X 72Mm, 39W, 230Vac; Blower Type Orion Fans 91AH9553
FAN BLOWER, 133MM X 72MM, 39W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:133mm; External Depth:72mm; Air Flow - CFM:188CFM; Air Flow - m3/min:-; Noise Rating:60dB; Power Rating:39WRoHS Compliant: Yes

FAN BLOWER, 133MM X 72MM, 39W, 230VAC; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:133mm; External Depth:72mm; Air Flow - CFM:188CFM; Air Flow - m3/min:-; Noise Rating:60dB; Power Rating:39WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9553
Product Name Fan Blower, 133Mm X 72Mm, 39W, 230Vac; Blower Type Orion Fans
Air Flow Rate 188 SCFM (320 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1236 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 5 SCFM (9.01 m³/hr)
Static Pressure Range 249 in H2O (465 Torr)
View Details
Tubular Fan Acoustafoil®, Centrifugal -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Dirty; Smoke
View Details