ORION Fans Fan Blower, 133Mm X 72Mm, 41W, 115Vac; Blower Type Orion Fans OAB13372-11-1WB

Description
FAN BLOWER, 133MM X 72MM, 41W, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:133mm; External Depth:72mm; Air Flow - CFM:188CFM; Air Flow - m3/min:-; Noise Rating:60dB; Power Rating:41WRoHS Compliant: Yes
Datasheet
Description
FAN BLOWER, 133MM X 72MM, 41W, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:133mm; External Depth:72mm; Air Flow - CFM:188CFM; Air Flow - m3/min:-; Noise Rating:60dB; Power Rating:41WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Blower, 133Mm X 72Mm, 41W, 115Vac; Blower Type Orion Fans - 91AH9552 - Newark, An Avnet Company
Chicago, IL, United States
Fan Blower, 133Mm X 72Mm, 41W, 115Vac; Blower Type Orion Fans
91AH9552
Fan Blower, 133Mm X 72Mm, 41W, 115Vac; Blower Type Orion Fans 91AH9552
FAN BLOWER, 133MM X 72MM, 41W, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:133mm; External Depth:72mm; Air Flow - CFM:188CFM; Air Flow - m3/min:-; Noise Rating:60dB; Power Rating:41WRoHS Compliant: Yes

FAN BLOWER, 133MM X 72MM, 41W, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:133mm; External Depth:72mm; Air Flow - CFM:188CFM; Air Flow - m3/min:-; Noise Rating:60dB; Power Rating:41WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91AH9552
Product Name Fan Blower, 133Mm X 72Mm, 41W, 115Vac; Blower Type Orion Fans
Air Flow Rate 188 SCFM (320 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1230_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 4 SCFM (7.51 m³/hr)
Static Pressure Range 388 in H2O (724 Torr)
View Details
Turbo Blowers - VFT71-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
PTGF SERIES - Inline Duct Fans - PTGF-300\125P L 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details