Fan Tubeaxial 110/220VAC Square - 92mm L x 92mm H Ball 88.0 CFM (2.46m³/min) 2 Wire Leads
EC FAN 92X38MM 85-265VAC 88CFM
AXIAL FAN, BALL, 92MM, 88CFM, WIRE LEAD; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:88CFM; Noise Rating:52dBA; Power Rating:11W RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA938EC-UR-1WBXC-ND | OA938EC-UR-1WBXC | 91AH9618 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, Ball, 92Mm, 88Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 88 SCFM (150 m³/hr) | 88 SCFM (150 m³/hr) | 88 SCFM (150 m³/hr) |
| Maximum Static Pressure | 0.5000 in H2O (0.9342 Torr) | ||
| Maximum Sound Level | 52 dbA | 52 dbA | |
| Nominal Voltage | 110 to 220 volts | 0.5000 volts | 110 to 220 volts |