ORION Fans AC Fans OA938EC-UR-1WB

Description
Fan Tubeaxial 110/220VAC Square - 92mm L x 92mm H Ball 60.0 CFM (1.68m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 110/220VAC Square - 92mm L x 92mm H Ball 60.0 CFM (1.68m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA938EC-UR-1WB-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 110/220VAC Square - 92mm L x 92mm H Ball 60.0 CFM (1.68m³/min) 2 Wire Leads

Fan Tubeaxial 110/220VAC Square - 92mm L x 92mm H Ball 60.0 CFM (1.68m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 92Mm, 60Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans - 91AH9617 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 92Mm, 60Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans
91AH9617
Axial Fan, Ball, 92Mm, 60Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans 91AH9617
AXIAL FAN, BALL, 92MM, 60CFM, WIRE LEAD; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:43dBA; Power Rating:7W RoHS Compliant: Yes

AXIAL FAN, BALL, 92MM, 60CFM, WIRE LEAD; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:60CFM; Noise Rating:43dBA; Power Rating:7W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA938EC-UR-1WB-ND 91AH9617
Product Name AC Fans Axial Fan, Ball, 92Mm, 60Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr) 60 SCFM (102 m³/hr)
Maximum Static Pressure 0.2700 in H2O (0.5044 Torr)
Maximum Sound Level 43 dbA
Nominal Voltage 110 to 220 volts 110 to 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 48 Vdc Rohs Compliant Stego - 70M7785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 148VP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 148 SCFM (252 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2557305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 12 volts
View Details