ORION Fans AC Fans OA938AP-22-3WB

Description
230VAC 92X38MM
Request a Quote Datasheet
Description
230VAC 92X38MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA938AP-22-3WB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 92X38MM

230VAC 92X38MM

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 92x38mm, 230VAC, 26CFM, 3W, 19dBA, 1800RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 92x38mm, 230VAC, 26CFM, 3W, 19dBA, 1800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Ac Fan, 26Cfm, 3W, 1800Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7475 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 26Cfm, 3W, 1800Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7475
Ac Fan, 26Cfm, 3W, 1800Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7475
AC FAN, 26CFM, 3W, 1800RPM, 92X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:19dB; Power Rating:3W; IP Rating:- RoHS Compliant: Yes

AC FAN, 26CFM, 3W, 1800RPM, 92X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:19dB; Power Rating:3W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 92X38 220V BALL, 21cfm - OA938AP-22-3WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 92X38 220V BALL, 21cfm
OA938AP-22-3WB
FAN AC 92X38 220V BALL, 21cfm OA938AP-22-3WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA938AP-22-3WB-ND OA938AP-22-3WB 36AJ7475 OA938AP-22-3WB
Product Name AC Fans AC Fans Ac Fan, 26Cfm, 3W, 1800Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans FAN AC 92X38 220V BALL, 21cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 26 SCFM (44.19 m³/hr) 26 SCFM (44.19 m³/hr) 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 19 dbA
Nominal Voltage 230 volts 230 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 299DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1759787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details