ORION Fans AC Fans OA938AP-22-2TB1855

Description
230VAC 92X38MM METAL
Request a Quote Datasheet
Description
230VAC 92X38MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA938AP-22-2TB1855-ND - DigiKey
Thief River Falls, MN, United States
230VAC 92X38MM METAL

230VAC 92X38MM METAL

Buy Now Datasheet
FAN AC 92X38 230V ALL METAL IP55 TERMINAL, 36cfm - OA938AP-22-2TB1855 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 92X38 230V ALL METAL IP55 TERMINAL, 36cfm
OA938AP-22-2TB1855
FAN AC 92X38 230V ALL METAL IP55 TERMINAL, 36cfm OA938AP-22-2TB1855
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ac Fan, 42Cfm, 11W, 2600Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7470 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 42Cfm, 11W, 2600Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7470
Ac Fan, 42Cfm, 11W, 2600Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7470
AC FAN, 42CFM, 11W, 2600RPM, 92X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:42CFM; Noise Rating:33dB; Power Rating:11W RoHS Compliant: Yes

AC FAN, 42CFM, 11W, 2600RPM, 92X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:42CFM; Noise Rating:33dB; Power Rating:11W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 92x38mm, 230VAC, 42CFM, 11W, 33dBA, 2600RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 92x38mm, 230VAC, 42CFM, 11W, 33dBA, 2600RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA938AP-22-2TB1855-ND OA938AP-22-2TB1855 36AJ7470 OA938AP-22-2TB1855
Product Name AC Fans FAN AC 92X38 230V ALL METAL IP55 TERMINAL, 36cfm Ac Fan, 42Cfm, 11W, 2600Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 42 SCFM (71.39 m³/hr) 36 SCFM (61.19 m³/hr) 42 SCFM (71.39 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 33.4 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF67000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
6025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
Axial Fan - 98XC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details