Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 55.0 CFM (1.54m³/min) 2 Terminals
AXIAL FAN, BALL, 55CFM, 40DB, 15W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:55CFM; Noise Rating:40dBA; Power Rating:15W RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC Fans AC Fan for Harsh Environment, All Metal, 92x38mm, 230VAC, 55CFM, 15W, 40dBA, 3150RPM, Dual Ball Bearing, Terminals, IP55 Rated
FAN AXIAL 92X38MM 230VAC TERM
| DigiKey | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1508-ND | 89AH2489 | OA938AP-22-1TB1855 | OA938AP-22-1TB1855 | OA938AP-22-1TB1855 |
| Product Name | AC Fans | Axial Fan, Ball, 55Cfm, 40Db, 15W, 230V; Nominal Rated Voltage Ac Orion Fans | FAN AC 92X38 230V ALL METAL IP55 TERMINAL, 45cfm | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 55 SCFM (93.48 m³/hr) | 55 SCFM (93.48 m³/hr) | 45 SCFM (76.49 m³/hr) | 55 SCFM (93.48 m³/hr) | |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | ||||
| Maximum Sound Level | 40 dbA | 40 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 230 volts |