ORION Fans AC Fans OA938AP-22-1TB

Description
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1114-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 50.0 CFM (1.40m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 50Cfm, 32Db, 9W, 230Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2488 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 50Cfm, 32Db, 9W, 230Vac; Nominal Rated Voltage Ac Orion Fans
89AH2488
Axial Fan, Ball, 50Cfm, 32Db, 9W, 230Vac; Nominal Rated Voltage Ac Orion Fans 89AH2488
AXIAL FAN, BALL, 50CFM, 32DB, 9W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:32dBA; Power Rating:9W RoHS Compliant: Yes

AXIAL FAN, BALL, 50CFM, 32DB, 9W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:50CFM; Noise Rating:32dBA; Power Rating:9W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA938AP-22-1TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA938AP-22-1TB
Fans, Thermal Management - Fans - AC Fans OA938AP-22-1TB
FAN AXIAL 92X38.5MM 230VAC TERM

FAN AXIAL 92X38.5MM 230VAC TERM

Supplier's Site
Fan, AC; 92 x 92 mm; 38 mm; 230 V; 50 CFM; 9 W; 32 dBA; Ball; 3100 RPM - 70103419 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, AC; 92 x 92 mm; 38 mm; 230 V; 50 CFM; 9 W; 32 dBA; Ball; 3100 RPM
70103419
Fan, AC; 92 x 92 mm; 38 mm; 230 V; 50 CFM; 9 W; 32 dBA; Ball; 3100 RPM 70103419
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site
FAN AC 92X38 220V BALL, 50cfm - OA938AP-22-1TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 92X38 220V BALL, 50cfm
OA938AP-22-1TB
FAN AC 92X38 220V BALL, 50cfm OA938AP-22-1TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 92x38mm, 230VAC, 50CFM, 9W, 32dBA, 3100RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 92x38mm, 230VAC, 50CFM, 9W, 32dBA, 3100RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1114-ND 89AH2488 OA938AP-22-1TB 70103419 OA938AP-22-1TB OA938AP-22-1TB
Product Name AC Fans Axial Fan, Ball, 50Cfm, 32Db, 9W, 230Vac; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans Fan, AC; 92 x 92 mm; 38 mm; 230 V; 50 CFM; 9 W; 32 dBA; Ball; 3100 RPM FAN AC 92X38 220V BALL, 50cfm AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr) 50 SCFM (84.99 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr) 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 32 dbA 32 dbA 32 dbA
Nominal Voltage 230 volts 230 volts 230 volts 220 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015X24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Axial Fan - 112BC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 2055 SCFM (3493 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details