ORION Fans AC Fans OA938AP-11-3WB

Description
FAN AC 92X38 115V BALL
Request a Quote Datasheet
Description
FAN AC 92X38 115V BALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA938AP-11-3WB-ND - DigiKey
Thief River Falls, MN, United States
FAN AC 92X38 115V BALL

FAN AC 92X38 115V BALL

Buy Now Datasheet
Ac Fan, 26Cfm, 3W, 1800Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7465 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 26Cfm, 3W, 1800Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7465
Ac Fan, 26Cfm, 3W, 1800Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7465
AC FAN, 26CFM, 3W, 1800RPM, 92X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:19dB; Power Rating:3W; IP Rating:- RoHS Compliant: Yes

AC FAN, 26CFM, 3W, 1800RPM, 92X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:19dB; Power Rating:3W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 92x38mm, 115VAC, 26CFM, 3W, 19dBA, 1800RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 92x38mm, 115VAC, 26CFM, 3W, 19dBA, 1800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN AC 92X38 115V BALL, 21cfm - OA938AP-11-3WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 92X38 115V BALL, 21cfm
OA938AP-11-3WB
FAN AC 92X38 115V BALL, 21cfm OA938AP-11-3WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA938AP-11-3WB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA938AP-11-3WB
Fans, Thermal Management - Fans - AC Fans OA938AP-11-3WB
FAN AC 92X38 115V BALL

FAN AC 92X38 115V BALL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA938AP-11-3WB-ND 36AJ7465 OA938AP-11-3WB OA938AP-11-3WB OA938AP-11-3WB
Product Name AC Fans Ac Fan, 26Cfm, 3W, 1800Rpm, 92X38Mm; Nominal Rated Voltage Ac Orion Fans AC Fans FAN AC 92X38 115V BALL, 21cfm Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 26 SCFM (44.19 m³/hr) 26 SCFM (44.19 m³/hr) 21 SCFM (35.69 m³/hr) 26 SCFM (44.19 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 19 dbA 19 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 400 SCFM (680 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1409 to ? in H2O (0.2633 to ? Torr)
Maximum Sound Level 32.11 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details