ORION Fans AC Fans OA938AP-11/22-3WB

Description
AC Fans AC Fan, Dual Voltage, 92x38mm, 115/230VAC, 26CFM, 3W, 19dBA, 1800RPM, Dual Ball Bearing, Wire Leads
Datasheet
Description
AC Fans AC Fan, Dual Voltage, 92x38mm, 115/230VAC, 26CFM, 3W, 19dBA, 1800RPM, Dual Ball Bearing, Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans AC Fan, Dual Voltage, 92x38mm, 115/230VAC, 26CFM, 3W, 19dBA, 1800RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, Dual Voltage, 92x38mm, 115/230VAC, 26CFM, 3W, 19dBA, 1800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, 26Cfm, Ball, 38Mm, 92Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7468 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 26Cfm, Ball, 38Mm, 92Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7468
Axial Fan, 26Cfm, Ball, 38Mm, 92Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7468
AXIAL FAN, 26CFM, BALL, 38MM, 92MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:24dB; Power Rating:3W; Current Rating:-RoHS Compliant: Yes

AXIAL FAN, 26CFM, BALL, 38MM, 92MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:24dB; Power Rating:3W; Current Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OA938AP-11/22-3WB 36AJ7468
Product Name AC Fans Axial Fan, 26Cfm, Ball, 38Mm, 92Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26 SCFM (44.19 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Axial Fans - 2303046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details