The Axial Fan, part number 36AJ7467, features a nominal rated voltage of 230V AC and is designed with a square frame measuring 92mm x 92mm and a depth of 38mm. It utilizes a ball bearing system for enhanced durability and operates at an airflow rate of 39 CFM. The fan has a noise rating of 27 dB, making it suitable for applications where sound levels are a concern. It consumes 5W of power and is compliant with RoHS standards. The operating temperature range is from -20°C to +70°C, with a storage temperature range of -40°C to +100°C. The fan has a life expectancy of 90,000 hours at 45°C, providing a reliable cooling solution for various engineering projects.
AXIAL FAN, 39CFM, BALL, 38MM, 92MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:39CFM; Noise Rating:27dB; Power Rating:5W; Current Rating:-RoHS Compliant: Yes
AC Fans AC Fan, Dual Voltage, 92x38mm, 115/230VAC, 39CFM, 5W, 23dBA, 2400RPM, Dual Ball Bearing, Wire Leads
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 36AJ7467 | OA938AP-11/22-2WB |
| Product Name | Axial Fan, 39Cfm, Ball, 38Mm, 92Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 39 SCFM (66.29 m³/hr) | |
| Nominal Voltage | 230 volts |