ORION Fans OA938 Series OA938AP-11/22-2W**

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA938 Series - OA938AP-11/22-2W** - ORION Fans
Dallas, TX, USA
OA938 Series
OA938AP-11/22-2W**
OA938 Series OA938AP-11/22-2W**
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires 22 AWG or terminals

Motor Shaded pole, impedance and thermally protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA938AP-11/22-2W**
Product Name OA938 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 23 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BSJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 5 volts
View Details
Axial Fan - 85MG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
8015-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage 230 volts
View Details