ORION Fans AC Fans OA938AP-11-1TB1855

Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 55.0 CFM (1.54m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 55.0 CFM (1.54m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1506-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 55.0 CFM (1.54m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 55.0 CFM (1.54m³/min) 2 Terminals

Buy Now Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 92x38mm, 115VAC, 55CFM, 15W, 40dBA, 3150RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 92x38mm, 115VAC, 55CFM, 15W, 40dBA, 3150RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet
FAN AC 92X38 115V ALL METAL IP55 TERMINAL, 45cfm - OA938AP-11-1TB1855 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 92X38 115V ALL METAL IP55 TERMINAL, 45cfm
OA938AP-11-1TB1855
FAN AC 92X38 115V ALL METAL IP55 TERMINAL, 45cfm OA938AP-11-1TB1855
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 55Cfm, 40Db, 15W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2485 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 55Cfm, 40Db, 15W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2485
Axial Fan, Ball, 55Cfm, 40Db, 15W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2485
AXIAL FAN, BALL, 55CFM, 40DB, 15W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:55CFM; Noise Rating:40dBA; Power Rating:15W RoHS Compliant: Yes

AXIAL FAN, BALL, 55CFM, 40DB, 15W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:55CFM; Noise Rating:40dBA; Power Rating:15W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA938AP-11-1TB1855 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA938AP-11-1TB1855
Fans, Thermal Management - Fans - AC Fans OA938AP-11-1TB1855
FAN AXIAL 92X38MM 115VAC TERM

FAN AXIAL 92X38MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1506-ND OA938AP-11-1TB1855 OA938AP-11-1TB1855 89AH2485 OA938AP-11-1TB1855
Product Name AC Fans AC Fans FAN AC 92X38 115V ALL METAL IP55 TERMINAL, 45cfm Axial Fan, Ball, 55Cfm, 40Db, 15W, 115V; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 55 SCFM (93.48 m³/hr) 45 SCFM (76.49 m³/hr) 55 SCFM (93.48 m³/hr) 55 SCFM (93.48 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 40 dbA 40 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Axial Fans - 1118349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details