ORION Fans AC Fans OA92EC-UR-1WBXC

Description
Fan Tubeaxial 110/220VAC Square - 92mm L x 92mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 110/220VAC Square - 92mm L x 92mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA92EC-UR-1WBXC-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 110/220VAC Square - 92mm L x 92mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads

Fan Tubeaxial 110/220VAC Square - 92mm L x 92mm H Ball 56.0 CFM (1.57m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 92Mm, 56Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans - 91AH9615 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 92Mm, 56Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans
91AH9615
Axial Fan, Ball, 92Mm, 56Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans 91AH9615
AXIAL FAN, BALL, 92MM, 56CFM, WIRE LEAD; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:56CFM; Noise Rating:35dBA; Power Rating:8W RoHS Compliant: Yes

AXIAL FAN, BALL, 92MM, 56CFM, WIRE LEAD; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:56CFM; Noise Rating:35dBA; Power Rating:8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA92EC-UR-1WBXC-ND 91AH9615
Product Name AC Fans Axial Fan, Ball, 92Mm, 56Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 56 SCFM (95.18 m³/hr) 56 SCFM (95.18 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 110 to 220 volts 110 to 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 91.11 SCFM (155 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details