Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 27.0 CFM (0.756m³/min) 2 Terminals
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
FAN AXIAL 92X26MM 230VAC TERM
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC Fans AC Fan, 92x25mm, 230VAC, 27CFM, 10W, 22dBA, 2300RPM, Dual Ball Bearing, Terminals
AC FAN, 27CFM, 10W, 2300RPM, 92X25MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:27CFM; Noise Rating:22dB; Power Rating:10W; IP Rating:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1109-ND | 70103423 | OA92AP-22-2TB | OA92AP-22-2TB | OA92AP-22-2TB | 36AJ7454 |
| Product Name | AC Fans | Fan;AC;230V;10 W;27 CFM;22 dB;2300 RPM;Painted;Terminals;92x92x25mm | Fans, Thermal Management - Fans - AC Fans | FAN AC 92X25 220V BALL, 27cfm | AC Fans | Ac Fan, 27Cfm, 10W, 2300Rpm, 92X25Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 27 SCFM (45.89 m³/hr) | 27 SCFM (45.89 m³/hr) | 27 SCFM (45.89 m³/hr) | 27 SCFM (45.89 m³/hr) | 27 SCFM (45.89 m³/hr) | |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | 0.2000 in H2O (0.3737 Torr) | ||||
| Maximum Sound Level | 22 dbA | 22 dbA | 22 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 230 volts | 220 volts | 230 volts |