ORION Fans AC Fans OA92AP-11-1WB

Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1103-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 92mm L x 92mm H Ball 35.0 CFM (0.980m³/min) 2 Wire Leads

Buy Now Datasheet
FAN AC 92X25 115V BALL, 35cfm - OA92AP-11-1WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 92X25 115V BALL, 35cfm
OA92AP-11-1WB
FAN AC 92X25 115V BALL, 35cfm OA92AP-11-1WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 92x25mm, 115VAC, 35CFM, 13W, 30dBA, 3000RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 92x25mm, 115VAC, 35CFM, 13W, 30dBA, 3000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fan; 3.62 in. L x 3.62 in. H - 70103365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 3.62 in. L x 3.62 in. H
70103365
Fan; 3.62 in. L x 3.62 in. H 70103365
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - OA92AP-11-1WB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA92AP-11-1WB
Fans, Thermal Management - Fans - AC Fans OA92AP-11-1WB
FAN AXIAL 92X26MM 115VAC WIRE

FAN AXIAL 92X26MM 115VAC WIRE

Supplier's Site
Axial Fan, Ball, 35Cfm, 30Db, 13W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2478 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 35Cfm, 30Db, 13W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2478
Axial Fan, Ball, 35Cfm, 30Db, 13W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2478
AXIAL FAN, BALL, 35CFM, 30DB, 13W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:26mm; Bearing Type:Ball Bearing; Air Flow - CFM:35CFM; Noise Rating:30dBA; Power Rating:13W RoHS Compliant: Yes

AXIAL FAN, BALL, 35CFM, 30DB, 13W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:26mm; Bearing Type:Ball Bearing; Air Flow - CFM:35CFM; Noise Rating:30dBA; Power Rating:13W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1103-ND OA92AP-11-1WB OA92AP-11-1WB 70103365 OA92AP-11-1WB 89AH2478
Product Name AC Fans FAN AC 92X25 115V BALL, 35cfm AC Fans Fan; 3.62 in. L x 3.62 in. H Fans, Thermal Management - Fans - AC Fans Axial Fan, Ball, 35Cfm, 30Db, 13W, 115V; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr) 35 SCFM (59.49 m³/hr) 35 SCFM (59.49 m³/hr) 35 SCFM (59.49 m³/hr) 35 SCFM (59.49 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr) 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 30 dbA 30 dbA 30 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823044000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details