Fan Tubeaxial 110/220VAC Square - 80mm L x 80mm H Ball 40.2 CFM (1.13m³/min) 2 Wire Leads
EC FAN 80X25MM 85-265VAC 40CFM
AXIAL FAN, BALL, 80MM, 40.2CFM, WIRELEAD; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25.2mm; Bearing Type:Ball Bearing; Air Flow - CFM:40.2CFM; Noise Rating:38dBA; Power Rating:6WRoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA825EC-UR-1WBXC-ND | OA825EC-UR-1WBXC | 91AH9613 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Axial Fan, Ball, 80Mm, 40.2Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 40.2 SCFM (68.33 m³/hr) | 40.2 SCFM (68.33 m³/hr) | 40.2 SCFM (68.33 m³/hr) |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | ||
| Maximum Sound Level | 38 dbA | 38 dbA | |
| Nominal Voltage | 110 to 220 volts | 0.5000 volts | 110 to 220 volts |