ORION Fans AC Fans OA825AP-22-3TB

Description
230VAC 80X25MM
Request a Quote Datasheet
Description
230VAC 80X25MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA825AP-22-3TB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 80X25MM

230VAC 80X25MM

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 80x25mm, 230VAC, 16CFM, 4W, 19dBA, 1900RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 80x25mm, 230VAC, 16CFM, 4W, 19dBA, 1900RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Axial Fan, 16Cfm, Ball, 25Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7446 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 16Cfm, Ball, 25Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7446
Axial Fan, 16Cfm, Ball, 25Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7446
AXIAL FAN, 16CFM, BALL, 25MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:16CFM; Noise Rating:19dB; Power Rating:4W; Current Rating:-RoHS Compliant: Yes

AXIAL FAN, 16CFM, BALL, 25MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:16CFM; Noise Rating:19dB; Power Rating:4W; Current Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 80X25 220V BALL, 13cfm - OA825AP-22-3TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 80X25 220V BALL, 13cfm
OA825AP-22-3TB
FAN AC 80X25 220V BALL, 13cfm OA825AP-22-3TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA825AP-22-3TB-ND OA825AP-22-3TB 36AJ7446 OA825AP-22-3TB
Product Name AC Fans AC Fans Axial Fan, 16Cfm, Ball, 25Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans FAN AC 80X25 220V BALL, 13cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 16 SCFM (27.2 m³/hr) 16 SCFM (27.2 m³/hr) 13 SCFM (22.1 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 19 dbA
Nominal Voltage 230 volts 230 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
6020-7 Series 3.36 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020X48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details
Axial Fan - 148VP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 148 SCFM (252 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details