ORION Fans AC Fans OA825AP-22-2TB

Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 18.0 CFM (0.504m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 18.0 CFM (0.504m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - OA825AP-22-2TB-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 18.0 CFM (0.504m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 18.0 CFM (0.504m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 18Cfm, Ball, 25Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7444 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 18Cfm, Ball, 25Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7444
Axial Fan, 18Cfm, Ball, 25Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7444
AXIAL FAN, 18CFM, BALL, 25MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:24dB; Power Rating:6W; Current Rating:-RoHS Compliant: Yes

AXIAL FAN, 18CFM, BALL, 25MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:24dB; Power Rating:6W; Current Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 80X25 220V BALL, 18cfm - OA825AP-22-2TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 80X25 220V BALL, 18cfm
OA825AP-22-2TB
FAN AC 80X25 220V BALL, 18cfm OA825AP-22-2TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 80x25mm, 230VAC, 18CFM, 6W, 24dBA, 2300RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 80x25mm, 230VAC, 18CFM, 6W, 24dBA, 2300RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA825AP-22-2TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA825AP-22-2TB
Fans, Thermal Management - Fans - AC Fans OA825AP-22-2TB
FAN AXIAL 80X27MM 230VAC TERM

FAN AXIAL 80X27MM 230VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA825AP-22-2TB-ND 36AJ7444 OA825AP-22-2TB OA825AP-22-2TB OA825AP-22-2TB
Product Name AC Fans Axial Fan, 18Cfm, Ball, 25Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans FAN AC 80X25 220V BALL, 18cfm AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 18 SCFM (30.6 m³/hr) 18 SCFM (30.6 m³/hr) 18 SCFM (30.6 m³/hr) 18 SCFM (30.6 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 18 dbA 18 dbA
Nominal Voltage 230 volts 230 volts 220 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

9225-7 Series 2.02 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1236 to ? in H2O (0.2310 to ? Torr)
Maximum Sound Level 31.99 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8687 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - UNO806304D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8800 SCFM (14958 m³/hr)
Maximum Sound Level 89 dbA
View Details