ORION Fans AC Fans OA825AP-22-1TB

Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 25.0 CFM (0.700m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 25.0 CFM (0.700m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1098-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 25.0 CFM (0.700m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 25.0 CFM (0.700m³/min) 2 Terminals

Buy Now Datasheet
FAN, AC, 220VAC, 9 WATTS, 3000 RPM, 25 CFM, 29 DB - 70103341 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, AC, 220VAC, 9 WATTS, 3000 RPM, 25 CFM, 29 DB
70103341
FAN, AC, 220VAC, 9 WATTS, 3000 RPM, 25 CFM, 29 DB 70103341
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, 80x25mm, 230VAC, 25CFM, 9W, 28dBA, 3000RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 80x25mm, 230VAC, 25CFM, 9W, 28dBA, 3000RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
FAN AC 80X25 220V BALL, 25cfm - OA825AP-22-1TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 80X25 220V BALL, 25cfm
OA825AP-22-1TB
FAN AC 80X25 220V BALL, 25cfm OA825AP-22-1TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 25Cfm, 28Db, 9W, 230Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2475 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 25Cfm, 28Db, 9W, 230Vac; Nominal Rated Voltage Ac Orion Fans
89AH2475
Axial Fan, Ball, 25Cfm, 28Db, 9W, 230Vac; Nominal Rated Voltage Ac Orion Fans 89AH2475
AXIAL FAN, BALL, 25CFM, 28DB, 9W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:26mm; Bearing Type:Ball Bearing; Air Flow - CFM:25CFM; Noise Rating:28dBA; Power Rating:9W RoHS Compliant: Yes

AXIAL FAN, BALL, 25CFM, 28DB, 9W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:26mm; Bearing Type:Ball Bearing; Air Flow - CFM:25CFM; Noise Rating:28dBA; Power Rating:9W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA825AP-22-1TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA825AP-22-1TB
Fans, Thermal Management - Fans - AC Fans OA825AP-22-1TB
FAN AXIAL 80X27MM 230VAC TERM

FAN AXIAL 80X27MM 230VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1098-ND 70103341 OA825AP-22-1TB OA825AP-22-1TB 89AH2475 OA825AP-22-1TB
Product Name AC Fans FAN, AC, 220VAC, 9 WATTS, 3000 RPM, 25 CFM, 29 DB AC Fans FAN AC 80X25 220V BALL, 25cfm Axial Fan, Ball, 25Cfm, 28Db, 9W, 230Vac; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr) 0.2100 in H2O (0.3923 Torr)
Maximum Sound Level 25 dbA 29 dbA 25 dbA
Nominal Voltage 230 volts 220 volts 220 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q582-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure 0.0890 in H2O (0.1663 Torr)
View Details
3 suppliers
Roof Filter Fan RFP 018 - 01861.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 1442036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details