ORION Fans AC Fans OA80EC-UR-1WB

Description
Fan Tubeaxial 110/220VAC Square - 80mm L x 80mm H Ball 39.0 CFM (1.09m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 110/220VAC Square - 80mm L x 80mm H Ball 39.0 CFM (1.09m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA80EC-UR-1WB-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 110/220VAC Square - 80mm L x 80mm H Ball 39.0 CFM (1.09m³/min) 2 Wire Leads

Fan Tubeaxial 110/220VAC Square - 80mm L x 80mm H Ball 39.0 CFM (1.09m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 80Mm, 39Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans - 91AH9611 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 80Mm, 39Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans
91AH9611
Axial Fan, Ball, 80Mm, 39Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans 91AH9611
AXIAL FAN, BALL, 80MM, 39CFM, WIRE LEAD; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:39CFM; Noise Rating:32dBA; Power Rating:7W RoHS Compliant: Yes

AXIAL FAN, BALL, 80MM, 39CFM, WIRE LEAD; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:39CFM; Noise Rating:32dBA; Power Rating:7W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA80EC-UR-1WB-ND 91AH9611
Product Name AC Fans Axial Fan, Ball, 80Mm, 39Cfm, Wire Lead; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 39 SCFM (66.29 m³/hr) 39 SCFM (66.29 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 110 to 220 volts 110 to 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details
Axial Fan - E68-56216 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8400 SCFM (14278 m³/hr)
Maximum Sound Level 84 dbA
View Details
Type 7F.20 - Filter Fan - 7F20823057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
DC Brushless Fans (BLDC) - Q625-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
4 suppliers