ORION Fans AC Fans OA80AP-22-3WB1855

Description
230VAC 80X38MM METAL
Request a Quote Datasheet
Description
230VAC 80X38MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA80AP-22-3WB1855-ND - DigiKey
Thief River Falls, MN, United States
230VAC 80X38MM METAL

230VAC 80X38MM METAL

Buy Now Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 80x38mm, 230VAC, 21CFM, 6W, 23dBA, 1900RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 80x38mm, 230VAC, 21CFM, 6W, 23dBA, 1900RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

Buy Now Datasheet
FAN AC 80X38 230V ALL METAL IP55 WIRE LEAD, 21cfm - OA80AP-22-3WB1855 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 80X38 230V ALL METAL IP55 WIRE LEAD, 21cfm
OA80AP-22-3WB1855
FAN AC 80X38 230V ALL METAL IP55 WIRE LEAD, 21cfm OA80AP-22-3WB1855
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ac Fan, 21Cfm, 6W, 1900Rpm, 80X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7439 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 21Cfm, 6W, 1900Rpm, 80X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7439
Ac Fan, 21Cfm, 6W, 1900Rpm, 80X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7439
AC FAN, 21CFM, 6W, 1900RPM, 80X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:21CFM; Noise Rating:23dB; Power Rating:6W; IP Rating:IP55 RoHS Compliant: Yes

AC FAN, 21CFM, 6W, 1900RPM, 80X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:21CFM; Noise Rating:23dB; Power Rating:6W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA80AP-22-3WB1855-ND OA80AP-22-3WB1855 OA80AP-22-3WB1855 36AJ7439
Product Name AC Fans AC Fans FAN AC 80X38 230V ALL METAL IP55 WIRE LEAD, 21cfm Ac Fan, 21Cfm, 6W, 1900Rpm, 80X38Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr) 21 SCFM (35.69 m³/hr) 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
Maximum Sound Level 23.1 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Ac Receptacles Qualtek Electronics - 17B6821 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details