Fan Tubeaxial 230VAC Square - 80mm L x 80mm H Ball 17.0 CFM (0.476m³/min) 2 Wire Leads
AC Fans AC Fan, 80x38mm, 230VAC, 17CFM, 12W, 28dBA, 1950RPM, Dual Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 80X38MM 230VAC WIRE
AXIAL FAN, 17CFM, BALL, 38MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:17CFM; Noise Rating:28dB; Power Rating:12W; IP Rating:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1090-ND | OA80AP-22-3WB | OA80AP-22-3WB | OA80AP-22-3WB | 36AJ7438 |
| Product Name | AC Fans | AC Fans | FAN AC 80X38 220V BALL, 17cfm | Fans, Thermal Management - Fans - AC Fans | Axial Fan, 17Cfm, Ball, 38Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 17 SCFM (28.9 m³/hr) | 17 SCFM (28.9 m³/hr) | 17 SCFM (28.9 m³/hr) | 17 SCFM (28.9 m³/hr) | |
| Maximum Static Pressure | 0.0700 in H2O (0.1308 Torr) | ||||
| Maximum Sound Level | 28 dbA | 28 dbA | |||
| Nominal Voltage | 230 volts | 220 volts | 230 volts | 230 volts |