ORION Fans AC Fans OA80AP-22-2TB1855

Description
230VAC 80X38MM METAL
Request a Quote Datasheet
Description
230VAC 80X38MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA80AP-22-2TB1855-ND - DigiKey
Thief River Falls, MN, United States
230VAC 80X38MM METAL

230VAC 80X38MM METAL

Buy Now Datasheet
FAN AC 80X38 230V ALL METAL IP55 TERMINAL, 23cfm - OA80AP-22-2TB1855 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 80X38 230V ALL METAL IP55 TERMINAL, 23cfm
OA80AP-22-2TB1855
FAN AC 80X38 230V ALL METAL IP55 TERMINAL, 23cfm OA80AP-22-2TB1855
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 80x38mm, 230VAC, 26CFM, 10W, 30dBA, 2500RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 80x38mm, 230VAC, 26CFM, 10W, 30dBA, 2500RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet
Ac Fan, 26Cfm, 10W, 2500Rpm, 80X38Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7435 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 26Cfm, 10W, 2500Rpm, 80X38Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7435
Ac Fan, 26Cfm, 10W, 2500Rpm, 80X38Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7435
AC FAN, 26CFM, 10W, 2500RPM, 80X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:30dB; Power Rating:10W RoHS Compliant: Yes

AC FAN, 26CFM, 10W, 2500RPM, 80X38MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:30dB; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA80AP-22-2TB1855-ND OA80AP-22-2TB1855 OA80AP-22-2TB1855 36AJ7435
Product Name AC Fans FAN AC 80X38 230V ALL METAL IP55 TERMINAL, 23cfm AC Fans Ac Fan, 26Cfm, 10W, 2500Rpm, 80X38Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 26 SCFM (44.19 m³/hr) 23 SCFM (39.09 m³/hr) 26 SCFM (44.19 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 30.4 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 2709880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 572 SCFM (972 m³/hr)
Maximum Sound Level 58 dbA
View Details
Filter Fan FF 018 - 01804.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details