ORION Fans OA80 Series OA80AP-22-1*

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA80 Series - OA80AP-22-1* - ORION Fans
Dallas, TX, USA
OA80 Series
OA80AP-22-1*
OA80 Series OA80AP-22-1*
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires 22 AWG or terminals

Motor Shaded pole, impedance and thermally protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA80AP-22-1*
Product Name OA80 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31 SCFM (52.69 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 29 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 80.52 SCFM (137 m³/hr)
Nominal Voltage 12 volts
View Details
AX24B004-S225 Series ≤ 4.5 Ampere (A) Current and 647 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushed Direct Current (DC) Axial Fan - AX24B004-S225-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 4.5 amps
View Details
DC Brushless Fans (BLDC) - FAD1-05010DSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers
Axial Fan - 149ZG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 14.2 SCFM (24.14 m³/hr)
Maximum Static Pressure 0.8500 in H2O (1.59 Torr)
View Details