ORION Fans Axial Fan, 24Cfm, Ball, 38Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans OA80AP-11/22-3WB

Description
AXIAL FAN, 24CFM, BALL, 38MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:17CFM; Noise Rating:18dB; Power Rating:5W; Current Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 24CFM, BALL, 38MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:17CFM; Noise Rating:18dB; Power Rating:5W; Current Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 24Cfm, Ball, 38Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7431 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 24Cfm, Ball, 38Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7431
Axial Fan, 24Cfm, Ball, 38Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7431
AXIAL FAN, 24CFM, BALL, 38MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:17CFM; Noise Rating:18dB; Power Rating:5W; Current Rating:-RoHS Compliant: Yes

AXIAL FAN, 24CFM, BALL, 38MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:17CFM; Noise Rating:18dB; Power Rating:5W; Current Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, Dual Voltage, 80x38mm, 115/230VAC, 17CFM, 5W, 18dBA, 1600RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, Dual Voltage, 80x38mm, 115/230VAC, 17CFM, 5W, 18dBA, 1600RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 36AJ7431 OA80AP-11/22-3WB
Product Name Axial Fan, 24Cfm, Ball, 38Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 150W Rohs Compliant Stego - 70M7862 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details