ORION Fans Axial Fan, 24Cfm, Ball, 38Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans OA80AP-11/22-2WB

Description
AXIAL FAN, 24CFM, BALL, 38MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:22dB; Power Rating:9W; Current Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 24CFM, BALL, 38MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:22dB; Power Rating:9W; Current Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 24Cfm, Ball, 38Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7430 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 24Cfm, Ball, 38Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7430
Axial Fan, 24Cfm, Ball, 38Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7430
AXIAL FAN, 24CFM, BALL, 38MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:22dB; Power Rating:9W; Current Rating:-RoHS Compliant: Yes

AXIAL FAN, 24CFM, BALL, 38MM, 80MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:22dB; Power Rating:9W; Current Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, Dual Voltage, 80x38mm, 115/230VAC, 23CFM, 9W, 22dBA, 2300RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, Dual Voltage, 80x38mm, 115/230VAC, 23CFM, 9W, 22dBA, 2300RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 36AJ7430 OA80AP-11/22-2WB
Product Name Axial Fan, 24Cfm, Ball, 38Mm, 80Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater, Ac/dc 120-240V, 10W Rohs Compliant Stego - 70M7822 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - E68-56216 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8400 SCFM (14278 m³/hr)
Maximum Sound Level 84 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details