Fan Tubeaxial 115/230VAC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 4 Wire Leads
AC Fans AC Fan, Dual Voltage, 80x38mm, 115/230VAC, 31CFM, 12W, 29dBA, 3000RPM, Dual Ball Bearing, Wire Leads
AXIAL FAN, BALL, 31CFM, 29DB, 12W, 230V; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:29dBA; Power Rating:12W RoHS Compliant: Yes
FAN AXIAL 80X38MM 115/230VAC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1078-ND | OA80AP-11/22-1WB | 89AH2465 | OA80AP-11/22-1WB |
| Product Name | AC Fans | AC Fans | Axial Fan, Ball, 31Cfm, 29Db, 12W, 230V; Nominal Rated Voltage Ac Orion Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 31 SCFM (52.69 m³/hr) | 31 SCFM (52.69 m³/hr) | 31 SCFM (52.69 m³/hr) | |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | |||
| Maximum Sound Level | 29 dbA | 29 dbA | ||
| Nominal Voltage | 115 to 230 volts | 115 to 230 volts | 0.5000 volts |