ORION Fans OA80 Series OA80AP-11-2*

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA80 Series - OA80AP-11-2* - ORION Fans
Dallas, TX, USA
OA80 Series
OA80AP-11-2*
OA80 Series OA80AP-11-2*
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires 22 AWG or terminals

Motor Shaded pole, impedance and thermally protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA80AP-11-2*
Product Name OA80 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.09 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 22 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F31823042507 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - 80TV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 150 SCFM (255 m³/hr)
Maximum Sound Level 61 dbA
View Details