Thermal Management Fans, AC
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 30.0 CFM (0.840m³/min) 2 Wire Leads
AXIAL FAN, 30CFM, 36DB, 115VAC, 80X38MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:30CFM; Noise Rating:36dBA; Power Rating:9W RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
AC Fans AC Fan, 80x38mm, 115VAC, 30CFM, 9W, 36dBA, 3000RPM, Dual Ball Bearing, Wire Leads
FAN AXIAL 80X38MM 115VAC WIRE
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OA80AP-11-1WB | 1053-1080-ND | 89AH2461 | OA80AP-11-1WB | 70103274 | OA80AP-11-1WB | OA80AP-11-1WB | OA80AP-11-1WB |
| Product Name | Thermal Management Fans, AC | AC Fans | Axial Fan, 30Cfm, 36Db, 115Vac, 80X38Mm; Nominal Rated Voltage Ac Orion Fans | FAN AC 80X38 115V BALL, 31cfm | Fan; 3.15 x 1.5 in.; 38 mm; 115; 31 CFM; 50/60 Hz; 12 W; AC Cooling; 29 dB | AC Fans | ORIN Axial | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||||
| Maximum Air Flow | 30 SCFM (50.99 m³/hr) | 30 SCFM (50.99 m³/hr) | 31 SCFM (52.69 m³/hr) | 31 SCFM (52.69 m³/hr) | 30 SCFM (50.99 m³/hr) | |||
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | 0.2400 in H2O (0.4484 Torr) | ||||||
| Maximum Sound Level | 36 dbA | 29 dbA | 36 dbA | |||||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |