ORION Fans AC Fans OA60EC-UR-1WBIP68A

Description
Fan Tubeaxial 95 ~ 264VAC Square - 60mm L x 60mm H Ball 19.5 CFM (0.546m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 95 ~ 264VAC Square - 60mm L x 60mm H Ball 19.5 CFM (0.546m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1810-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 95 ~ 264VAC Square - 60mm L x 60mm H Ball 19.5 CFM (0.546m³/min) 2 Wire Leads

Fan Tubeaxial 95 ~ 264VAC Square - 60mm L x 60mm H Ball 19.5 CFM (0.546m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA60EC-UR-1WBIP68A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA60EC-UR-1WBIP68A
Fans, Thermal Management - Fans - AC Fans OA60EC-UR-1WBIP68A
FAN EC 60X25MM 95-264VAC IP68 AT

FAN EC 60X25MM 95-264VAC IP68 AT

Supplier's Site
AC Fans Electronically Commutated (EC) Fan, 60x25mm, Voltage Range 95-264VAC, 115/230 Universal Input, 50/60Hz, 19.5CFM, 2.1/2.4W, 31dBA, 3950RPM, Dual Ball Bearing, 2 Wire Leads, IP68 ATEX Rated

AC Fans Electronically Commutated (EC) Fan, 60x25mm, Voltage Range 95-264VAC, 115/230 Universal Input, 50/60Hz, 19.5CFM, 2.1/2.4W, 31dBA, 3950RPM, Dual Ball Bearing, 2 Wire Leads, IP68 ATEX Rated

Buy Now Datasheet
Axial Fan, Ball, 60Mm, 19.5Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans - 91AH9607 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 60Mm, 19.5Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans
91AH9607
Axial Fan, Ball, 60Mm, 19.5Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans 91AH9607
AXIAL FAN, BALL, 60MM, 19.5CFM, WIRELEAD; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.5CFM; Noise Rating:31dBA; Power Rating:2.4WRoHS Compliant: Yes

AXIAL FAN, BALL, 60MM, 19.5CFM, WIRELEAD; Nominal Rated Voltage AC:115V / 230V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.5CFM; Noise Rating:31dBA; Power Rating:2.4WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1810-ND OA60EC-UR-1WBIP68A OA60EC-UR-1WBIP68A 91AH9607
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans Axial Fan, Ball, 60Mm, 19.5Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.5 SCFM (33.14 m³/hr) 19.5 SCFM (33.14 m³/hr) 19.5 SCFM (33.14 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 31 dbA 31 dbA
Nominal Voltage 95 to 264 volts 95 to 264 volts 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164092 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 155BW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 339 SCFM (576 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details