ORION Fans OA60 Series OA60AP-22-1WB

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG Motor Shaded pole, impedance and thermally protected
Request a Quote Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG Motor Shaded pole, impedance and thermally protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA60 Series - OA60AP-22-1WB - ORION Fans
Dallas, TX, USA
OA60 Series
OA60AP-22-1WB
OA60 Series OA60AP-22-1WB
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG Motor Shaded pole, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires 22 AWG

Motor Shaded pole, impedance and thermally protected

Datasheet
AC Fans - 1053-1077-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Square - 60mm L x 60mm H Ball 11.0 CFM (0.308m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Square - 60mm L x 60mm H Ball 11.0 CFM (0.308m³/min) 2 Wire Leads

Buy Now Datasheet
FAN AC 60X30 230V BALL, 11cfm - OA60AP-22-1WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 60X30 230V BALL, 11cfm
OA60AP-22-1WB
FAN AC 60X30 230V BALL, 11cfm OA60AP-22-1WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fan; 2.36 x 1.2 in.; 1.2 in. - 70103288 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 2.36 x 1.2 in.; 1.2 in.
70103288
Fan; 2.36 x 1.2 in.; 1.2 in. 70103288
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, 60x30mm, 230VAC, 11CFM, 4W, 28dBA, 3100RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 60x30mm, 230VAC, 11CFM, 4W, 28dBA, 3100RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 11Cfm, 28Db, 4W, 230Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2459 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 11Cfm, 28Db, 4W, 230Vac; Nominal Rated Voltage Ac Orion Fans
89AH2459
Axial Fan, Ball, 11Cfm, 28Db, 4W, 230Vac; Nominal Rated Voltage Ac Orion Fans 89AH2459
AXIAL FAN, BALL, 11CFM, 28DB, 4W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:30mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:28dBA; Power Rating:4W RoHS Compliant: Yes

AXIAL FAN, BALL, 11CFM, 28DB, 4W, 230VAC; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:30mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:28dBA; Power Rating:4W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA60AP-22-1WB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA60AP-22-1WB
Fans, Thermal Management - Fans - AC Fans OA60AP-22-1WB
FAN AXIAL 60X30MM 230VAC WIRE

FAN AXIAL 60X30MM 230VAC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Karl Kruse GmbH & Co. KG Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA60AP-22-1WB 1053-1077-ND OA60AP-22-1WB 70103288 OA60AP-22-1WB 89AH2459 OA60AP-22-1WB
Product Name OA60 Series AC Fans FAN AC 60X30 230V BALL, 11cfm Fan; 2.36 x 1.2 in.; 1.2 in. AC Fans Axial Fan, Ball, 11Cfm, 28Db, 4W, 230Vac; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11 SCFM (18.7 m³/hr) 11 SCFM (18.7 m³/hr) 11 SCFM (18.7 m³/hr) 11 SCFM (18.7 m³/hr) 11 SCFM (18.7 m³/hr) 11 SCFM (18.7 m³/hr)
Maximum Static Pressure 0.0700 in H2O (0.1308 Torr) 0.1100 in H2O (0.2055 Torr) 0.0700 in H2O (0.1308 Torr)
Maximum Sound Level 28 dbA 28 dbA 28 dbA 28 dbA
Nominal Voltage 230 volts 230 volts 230 volts 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 2.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3417 to ? in H2O (0.6385 to ? Torr)
Maximum Sound Level 39.18 dbA
View Details
Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - PFA10000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details