ORION Fans OA60 Series OA60AP-11-1WB

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG Motor Shaded pole, impedance and thermally protected
Request a Quote Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG Motor Shaded pole, impedance and thermally protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA60 Series - OA60AP-11-1WB - ORION Fans
Dallas, TX, USA
OA60 Series
OA60AP-11-1WB
OA60 Series OA60AP-11-1WB
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG Motor Shaded pole, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires 22 AWG

Motor Shaded pole, impedance and thermally protected

Datasheet
FAN AC, 60X30 115V 11CFM - OA60AP-11-1WB - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN AC, 60X30 115V 11CFM
OA60AP-11-1WB
FAN AC, 60X30 115V 11CFM OA60AP-11-1WB
FAN AC, 60X30 115V 11CFM

FAN AC, 60X30 115V 11CFM

Buy Now
AC Fans - 1053-1076-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 60mm L x 60mm H Ball 11.0 CFM (0.308m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 60mm L x 60mm H Ball 11.0 CFM (0.308m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 60x30mm, 115VAC, 11CFM, 4W, 28dBA, 3100RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 60x30mm, 115VAC, 11CFM, 4W, 28dBA, 3100RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA60AP-11-1WB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA60AP-11-1WB
Fans, Thermal Management - Fans - AC Fans OA60AP-11-1WB
FAN AXIAL 60X30MM 115VAC WIRE

FAN AXIAL 60X30MM 115VAC WIRE

Supplier's Site
Axial Fan, Ball, 11Cfm, 28Db, 4W, 115Vac; Nominal Rated Voltage Ac Orion Fans - 89AH2458 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 11Cfm, 28Db, 4W, 115Vac; Nominal Rated Voltage Ac Orion Fans
89AH2458
Axial Fan, Ball, 11Cfm, 28Db, 4W, 115Vac; Nominal Rated Voltage Ac Orion Fans 89AH2458
AXIAL FAN, BALL, 11CFM, 28DB, 4W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:30mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:28dBA; Power Rating:4W RoHS Compliant: Yes

AXIAL FAN, BALL, 11CFM, 28DB, 4W, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:30mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:28dBA; Power Rating:4W RoHS Compliant: Yes

Supplier's Site Datasheet
Fan; 2.36 x 1.2 in.; 1.2 in. - 70103287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 2.36 x 1.2 in.; 1.2 in.
70103287
Fan; 2.36 x 1.2 in.; 1.2 in. 70103287
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site
ORIN Axial - OA60AP-11-1WB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OA60AP-11-1WB
ORIN Axial OA60AP-11-1WB
Fan AC 60X30 115V Ball

Fan AC 60X30 115V Ball

Supplier's Site
FAN AC 60X30 115V BALL, 11cfm - OA60AP-11-1WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 60X30 115V BALL, 11cfm
OA60AP-11-1WB
FAN AC 60X30 115V BALL, 11cfm OA60AP-11-1WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ORION Fans Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA60AP-11-1WB OA60AP-11-1WB 1053-1076-ND OA60AP-11-1WB OA60AP-11-1WB 89AH2458 70103287 OA60AP-11-1WB OA60AP-11-1WB
Product Name OA60 Series FAN AC, 60X30 115V 11CFM AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, Ball, 11Cfm, 28Db, 4W, 115Vac; Nominal Rated Voltage Ac Orion Fans Fan; 2.36 x 1.2 in.; 1.2 in. ORIN Axial FAN AC 60X30 115V BALL, 11cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11 SCFM (18.7 m³/hr) 11 SCFM (18.7 m³/hr) 11 SCFM (18.7 m³/hr) 11 SCFM (18.7 m³/hr) 11 SCFM (18.7 m³/hr) 11 SCFM (18.7 m³/hr)
Maximum Static Pressure 0.0700 in H2O (0.1308 Torr) 0.1100 in H2O (0.2055 Torr) 0.0700 in H2O (0.1308 Torr)
Maximum Sound Level 28 dbA 28 dbA 28 dbA 28 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21823031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Sound Level 44 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details